Vishay Intertechnology, Inc. RES 127 OHM 5W 1% WW AXIAL RWR74S1270FRS73

Description
RES 127ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 5W 1% WW AXIAL - RWR74S1270FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 5W 1% WW AXIAL
RWR74S1270FRS73
RES 127 OHM 5W 1% WW AXIAL RWR74S1270FRS73
RES 127ohm 5W 1% WW AXIAL

RES 127ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1270FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1270FRS73-ND
Through Hole Resistors RWR74S1270FRS73-ND
127 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1270FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1270FRS73
Wirewound Resistors 3110-RWR74S1270FRS73
ESS-5 127 1% RWR74S1270FR S73

ESS-5 127 1% RWR74S1270FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1270FRS73 RWR74S1270FRS73-ND 3110-RWR74S1270FRS73
Product Name RES 127 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details