Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1270FRRSL

Description
127 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
127 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1270FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1270FRRSL-ND
Through Hole Resistors RWR74S1270FRRSL-ND
127 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 127 OHM 5W 1% WW AXIAL - RWR74S1270FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 5W 1% WW AXIAL
RWR74S1270FRRSL
RES 127 OHM 5W 1% WW AXIAL RWR74S1270FRRSL
RES 127ohm 5W 1% WW AXIAL

RES 127ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1270FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1270FRRSL
Wirewound Resistors 3110-RWR74S1270FRRSL
ESS-5 127 1% RWR74S1270FR RSL

ESS-5 127 1% RWR74S1270FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1270FRRSL-ND RWR74S1270FRRSL 3110-RWR74S1270FRRSL
Product Name Through Hole Resistors RES 127 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 127 ohms 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details