Vishay Intertechnology, Inc. Wirewound Resistors RWR74S1211FRS73

Description
ESS-5 1.21K 1% RWR74S1211FR S73
Request a Quote Datasheet
Description
ESS-5 1.21K 1% RWR74S1211FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S1211FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1211FRS73
Wirewound Resistors 3110-RWR74S1211FRS73
ESS-5 1.21K 1% RWR74S1211FR S73

ESS-5 1.21K 1% RWR74S1211FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1211FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1211FRS73-ND
Through Hole Resistors RWR74S1211FRS73-ND
1.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21K OHM 5W 1% WW AXIAL - RWR74S1211FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 5W 1% WW AXIAL
RWR74S1211FRS73
RES 1.21K OHM 5W 1% WW AXIAL RWR74S1211FRS73
RES 1.21Kohm 5W 1% WW AXIAL

RES 1.21Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S1211FRS73 RWR74S1211FRS73-ND RWR74S1211FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.21K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details