Vishay Intertechnology, Inc. RES 121 OHM 5W 1% WW AXIAL RWR74S1210FRBSL

Description
RES 121ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 5W 1% WW AXIAL - RWR74S1210FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 5W 1% WW AXIAL
RWR74S1210FRBSL
RES 121 OHM 5W 1% WW AXIAL RWR74S1210FRBSL
RES 121ohm 5W 1% WW AXIAL

RES 121ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1210FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1210FRBSL
Wirewound Resistors 3110-RWR74S1210FRBSL
ESS-5 121 1% RWR74S1210FR BSL

ESS-5 121 1% RWR74S1210FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1210FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1210FRBSL-ND
Through Hole Resistors RWR74S1210FRBSL-ND
121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1210FRBSL 3110-RWR74S1210FRBSL RWR74S1210FRBSL-ND
Product Name RES 121 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details