1.1 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 1.1K .1% RWR74S1101BS S73
RES 1.1Kohm 5W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74S1101BSS73-ND | 3110-RWR74S1101BSS73 | RWR74S1101BSS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1.1K OHM 5W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |