110 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 110 1% RWR74S1100FR BSL
RES 110ohm 5W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74S1100FRBSL-ND | 3110-RWR74S1100FRBSL | RWR74S1100FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 110 OHM 5W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 110 ohms | 110 ohms | 110 ohms |