ESS-5 10.5 1% RWR74S10R5FS S73
10.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 10.5ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S10R5FSS73 | RWR74S10R5FSS73-ND | RWR74S10R5FSS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 10.5 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 10.5 ohms | 10.5 ohms | 10.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |