Vishay Intertechnology, Inc. RES 10.5 OHM 5W 1% WW AXIAL RWR74S10R5FRB12

Description
RES 10.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 5W 1% WW AXIAL - RWR74S10R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 5W 1% WW AXIAL
RWR74S10R5FRB12
RES 10.5 OHM 5W 1% WW AXIAL RWR74S10R5FRB12
RES 10.5ohm 5W 1% WW AXIAL

RES 10.5ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S10R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S10R5FRB12
Wirewound Resistors 3110-RWR74S10R5FRB12
ESS-5 10.5 1% RWR74S10R5FR B12

ESS-5 10.5 1% RWR74S10R5FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S10R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S10R5FRB12-ND
Through Hole Resistors RWR74S10R5FRB12-ND
10.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S10R5FRB12 3110-RWR74S10R5FRB12 RWR74S10R5FRB12-ND
Product Name RES 10.5 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers