Vishay Intertechnology, Inc. RES 10 OHM 5W 1% WW AXIAL RWR74S10R0FRBSL

Description
RES 10ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 5W 1% WW AXIAL - RWR74S10R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5W 1% WW AXIAL
RWR74S10R0FRBSL
RES 10 OHM 5W 1% WW AXIAL RWR74S10R0FRBSL
RES 10ohm 5W 1% WW AXIAL

RES 10ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S10R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S10R0FRBSL-ND
Through Hole Resistors RWR74S10R0FRBSL-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S10R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S10R0FRBSL
Wirewound Resistors 3110-RWR74S10R0FRBSL
ESS-5 10 1% RWR74S10R0FR BSL

ESS-5 10 1% RWR74S10R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S10R0FRBSL RWR74S10R0FRBSL-ND 3110-RWR74S10R0FRBSL
Product Name RES 10 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details