Vishay Intertechnology, Inc. RES 107 OHM 5W 1% WW AXIAL RWR74S1070FRB12

Description
RES 107ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 107ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 5W 1% WW AXIAL - RWR74S1070FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 5W 1% WW AXIAL
RWR74S1070FRB12
RES 107 OHM 5W 1% WW AXIAL RWR74S1070FRB12
RES 107ohm 5W 1% WW AXIAL

RES 107ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1070FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1070FRB12
Wirewound Resistors 3110-RWR74S1070FRB12
ESS-5 107 1% RWR74S1070FR B12

ESS-5 107 1% RWR74S1070FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1070FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1070FRB12-ND
Through Hole Resistors RWR74S1070FRB12-ND
107 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1070FRB12 3110-RWR74S1070FRB12 RWR74S1070FRB12-ND
Product Name RES 107 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details