Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1052FSS73

Description
10.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1052FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1052FSS73-ND
Through Hole Resistors RWR74S1052FSS73-ND
10.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.5K OHM 5W 1% WW AXIAL - RWR74S1052FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 5W 1% WW AXIAL
RWR74S1052FSS73
RES 10.5K OHM 5W 1% WW AXIAL RWR74S1052FSS73
RES 10.5Kohm 5W 1% WW AXIAL

RES 10.5Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1052FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1052FSS73
Wirewound Resistors 3110-RWR74S1052FSS73
ESS-5 10.5K 1% RWR74S1052FS S73

ESS-5 10.5K 1% RWR74S1052FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1052FSS73-ND RWR74S1052FSS73 3110-RWR74S1052FSS73
Product Name Through Hole Resistors RES 10.5K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers