Vishay Intertechnology, Inc. RES 1.02K OHM 5W 1% WW AXIAL RWR74S1021FSS73

Description
RES 1.02Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 5W 1% WW AXIAL - RWR74S1021FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 5W 1% WW AXIAL
RWR74S1021FSS73
RES 1.02K OHM 5W 1% WW AXIAL RWR74S1021FSS73
RES 1.02Kohm 5W 1% WW AXIAL

RES 1.02Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S1021FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1021FSS73
Wirewound Resistors 3110-RWR74S1021FSS73
ESS-5 1.02K 1% RWR74S1021FS S73

ESS-5 1.02K 1% RWR74S1021FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S1021FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1021FSS73-ND
Through Hole Resistors RWR74S1021FSS73-ND
1.02 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1021FSS73 3110-RWR74S1021FSS73 RWR74S1021FSS73-ND
Product Name RES 1.02K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers