Vishay Intertechnology, Inc. RES 102 OHM 5W 1% WW AXIAL RWR74S1020FSBSL

Description
RES 102ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 102ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 5W 1% WW AXIAL - RWR74S1020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 5W 1% WW AXIAL
RWR74S1020FSBSL
RES 102 OHM 5W 1% WW AXIAL RWR74S1020FSBSL
RES 102ohm 5W 1% WW AXIAL

RES 102ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1020FSBSL-ND
Through Hole Resistors RWR74S1020FSBSL-ND
102 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1020FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1020FSBSL
Wirewound Resistors 3110-RWR74S1020FSBSL
ESS-5 102 1% RWR74S1020FS BSL

ESS-5 102 1% RWR74S1020FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1020FSBSL RWR74S1020FSBSL-ND 3110-RWR74S1020FSBSL
Product Name RES 102 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details