Vishay Intertechnology, Inc. RES 10K OHM 5W 1% WW AXIAL RWR74S1002FSB12

Description
RES 10Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 5W 1% WW AXIAL - RWR74S1002FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5W 1% WW AXIAL
RWR74S1002FSB12
RES 10K OHM 5W 1% WW AXIAL RWR74S1002FSB12
RES 10Kohm 5W 1% WW AXIAL

RES 10Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1002FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1002FSB12-ND
Through Hole Resistors RWR74S1002FSB12-ND
10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1002FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1002FSB12
Wirewound Resistors 3110-RWR74S1002FSB12
ESS-5 10K 1% RWR74S1002FS B12

ESS-5 10K 1% RWR74S1002FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1002FSB12 RWR74S1002FSB12-ND 3110-RWR74S1002FSB12
Product Name RES 10K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details