Vishay Intertechnology, Inc. RES 10K OHM 5W 1% WW AXIAL RWR74S1002FRRSL

Description
RES 10Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 5W 1% WW AXIAL - RWR74S1002FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5W 1% WW AXIAL
RWR74S1002FRRSL
RES 10K OHM 5W 1% WW AXIAL RWR74S1002FRRSL
RES 10Kohm 5W 1% WW AXIAL

RES 10Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1002FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1002FRRSL-ND
Through Hole Resistors RWR74S1002FRRSL-ND
10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1002FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1002FRRSL
Wirewound Resistors 3110-RWR74S1002FRRSL
ESS-5 10K 1% RWR74S1002FR RSL

ESS-5 10K 1% RWR74S1002FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1002FRRSL RWR74S1002FRRSL-ND 3110-RWR74S1002FRRSL
Product Name RES 10K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers