Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1002FPBSL

Description
10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1002FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1002FPBSL-ND
Through Hole Resistors RWR74S1002FPBSL-ND
10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1002FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1002FPBSL
Wirewound Resistors 3110-RWR74S1002FPBSL
ESS-5 10K 1% RWR74S1002FP BSL

ESS-5 10K 1% RWR74S1002FP BSL

Supplier's Site Datasheet
RES 10K OHM 5W 1% WW AXIAL - RWR74S1002FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5W 1% WW AXIAL
RWR74S1002FPBSL
RES 10K OHM 5W 1% WW AXIAL RWR74S1002FPBSL
RES 10Kohm 5W 1% WW AXIAL

RES 10Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1002FPBSL-ND 3110-RWR74S1002FPBSL RWR74S1002FPBSL
Product Name Through Hole Resistors Wirewound Resistors RES 10K OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers