RES 10Kohm 5W 0.1% WW AXIAL
10 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 10K .1% RWR74S1002BS S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74S1002BSS73 | RWR74S1002BSS73-ND | 3110-RWR74S1002BSS73 |
| Product Name | RES 10K OHM 5W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |