Vishay Intertechnology, Inc. Through Hole Resistors RWR74S1002BSBSL

Description
10 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S1002BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1002BSBSL-ND
Through Hole Resistors RWR74S1002BSBSL-ND
10 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1002BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1002BSBSL
Wirewound Resistors 3110-RWR74S1002BSBSL
ESS-5 10K .1% RWR74S1002BS BSL

ESS-5 10K .1% RWR74S1002BS BSL

Supplier's Site Datasheet
RES 10K OHM 5W 0.1% WW AXIAL - RWR74S1002BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5W 0.1% WW AXIAL
RWR74S1002BSBSL
RES 10K OHM 5W 0.1% WW AXIAL RWR74S1002BSBSL
RES 10Kohm 5W 0.1% WW AXIAL

RES 10Kohm 5W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S1002BSBSL-ND 3110-RWR74S1002BSBSL RWR74S1002BSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 10K OHM 5W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details