Vishay Intertechnology, Inc. RES 100 OHM 5W 1% WW AXIAL RWR74S1000FSRSL

Description
RES 100ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 5W 1% WW AXIAL - RWR74S1000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5W 1% WW AXIAL
RWR74S1000FSRSL
RES 100 OHM 5W 1% WW AXIAL RWR74S1000FSRSL
RES 100ohm 5W 1% WW AXIAL

RES 100ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S1000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S1000FSRSL-ND
Through Hole Resistors RWR74S1000FSRSL-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S1000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S1000FSRSL
Wirewound Resistors 3110-RWR74S1000FSRSL
ESS-5 100 1% RWR74S1000FS RSL

ESS-5 100 1% RWR74S1000FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S1000FSRSL RWR74S1000FSRSL-ND 3110-RWR74S1000FSRSL
Product Name RES 100 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers