ESS-5 100 1% RWR74S1000FM B12
100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 100ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S1000FMB12 | RWR74S1000FMB12-ND | RWR74S1000FMB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 100 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |