Vishay Intertechnology, Inc. Through Hole Resistors RWR74NR909FRBSL

Description
909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74NR909FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR909FRBSL-ND
Through Hole Resistors RWR74NR909FRBSL-ND
909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.909 OHM 5W 1% WW AXIAL - RWR74NR909FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 5W 1% WW AXIAL
RWR74NR909FRBSL
RES 0.909 OHM 5W 1% WW AXIAL RWR74NR909FRBSL
RES 0.909ohm 5W 1% WW AXIAL

RES 0.909ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR74NR909FRBSL-ND RWR74NR909FRBSL
Product Name Through Hole Resistors RES 0.909 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9090 ohms 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details