Vishay Intertechnology, Inc. RES 0.5 OHM 5W 1% WW AXIAL RWR74NR500FRS73

Description
RES 0.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 5W 1% WW AXIAL - RWR74NR500FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 5W 1% WW AXIAL
RWR74NR500FRS73
RES 0.5 OHM 5W 1% WW AXIAL RWR74NR500FRS73
RES 0.5ohm 5W 1% WW AXIAL

RES 0.5ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR500FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR500FRS73-ND
Through Hole Resistors RWR74NR500FRS73-ND
500 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

500 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR500FRS73 RWR74NR500FRS73-ND
Product Name RES 0.5 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers