Vishay Intertechnology, Inc. RES 0.5 OHM 5W 1% WW AXIAL RWR74NR500FRRSL

Description
RES 0.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 5W 1% WW AXIAL - RWR74NR500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 5W 1% WW AXIAL
RWR74NR500FRRSL
RES 0.5 OHM 5W 1% WW AXIAL RWR74NR500FRRSL
RES 0.5ohm 5W 1% WW AXIAL

RES 0.5ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR500FRRSL-ND
Through Hole Resistors RWR74NR500FRRSL-ND
500 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

500 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR500FRRSL RWR74NR500FRRSL-ND
Product Name RES 0.5 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C718KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details