Vishay Intertechnology, Inc. Through Hole Resistors RWR74NR348FRBSL

Description
348 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
348 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74NR348FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR348FRBSL-ND
Through Hole Resistors RWR74NR348FRBSL-ND
348 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.348 OHM 5W 1% WW AXIAL - RWR74NR348FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 5W 1% WW AXIAL
RWR74NR348FRBSL
RES 0.348 OHM 5W 1% WW AXIAL RWR74NR348FRBSL
RES 0.348ohm 5W 1% WW AXIAL

RES 0.348ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR74NR348FRBSL-ND RWR74NR348FRBSL
Product Name Through Hole Resistors RES 0.348 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3480 ohms 0.3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details