Vishay Intertechnology, Inc. RES 0.2 OHM 5W 1% WW AXIAL RWR74NR200FSRSL

Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 1% WW AXIAL - RWR74NR200FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% WW AXIAL
RWR74NR200FSRSL
RES 0.2 OHM 5W 1% WW AXIAL RWR74NR200FSRSL
RES 0.2ohm 5W 1% WW AXIAL

RES 0.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR200FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR200FSRSL-ND
Through Hole Resistors RWR74NR200FSRSL-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR200FSRSL RWR74NR200FSRSL-ND
Product Name RES 0.2 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers