Vishay Intertechnology, Inc. RES 0.2 OHM 5W 1% WW AXIAL RWR74NR200FSB12

Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 1% WW AXIAL - RWR74NR200FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% WW AXIAL
RWR74NR200FSB12
RES 0.2 OHM 5W 1% WW AXIAL RWR74NR200FSB12
RES 0.2ohm 5W 1% WW AXIAL

RES 0.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR200FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR200FSB12-ND
Through Hole Resistors RWR74NR200FSB12-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR200FSB12 RWR74NR200FSB12-ND
Product Name RES 0.2 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details