Vishay Intertechnology, Inc. Through Hole Resistors RWR74NR150FSBSL

Description
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74NR150FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR150FSBSL-ND
Through Hole Resistors RWR74NR150FSBSL-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.15 OHM 5W 1% WW AXIAL - RWR74NR150FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 1% WW AXIAL
RWR74NR150FSBSL
RES 0.15 OHM 5W 1% WW AXIAL RWR74NR150FSBSL
RES 0.15ohm 5W 1% WW AXIAL

RES 0.15ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR74NR150FSBSL-ND RWR74NR150FSBSL
Product Name Through Hole Resistors RES 0.15 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers