Vishay Intertechnology, Inc. RES 0.1 OHM 5W 0.5% WW AXIAL RWR74NR100DRS73

Description
RES 0.1ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 5W 0.5% WW AXIAL - RWR74NR100DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 0.5% WW AXIAL
RWR74NR100DRS73
RES 0.1 OHM 5W 0.5% WW AXIAL RWR74NR100DRS73
RES 0.1ohm 5W 0.5% WW AXIAL

RES 0.1ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74NR100DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR100DRS73-ND
Through Hole Resistors RWR74NR100DRS73-ND
100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74NR100DRS73 RWR74NR100DRS73-ND
Product Name RES 0.1 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details