Vishay Intertechnology, Inc. Through Hole Resistors RWR74NR100DRBSL

Description
100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74NR100DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74NR100DRBSL-ND
Through Hole Resistors RWR74NR100DRBSL-ND
100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.1 OHM 5W 0.5% WW AXIAL - RWR74NR100DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 0.5% WW AXIAL
RWR74NR100DRBSL
RES 0.1 OHM 5W 0.5% WW AXIAL RWR74NR100DRBSL
RES 0.1ohm 5W 0.5% WW AXIAL

RES 0.1ohm 5W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR74NR100DRBSL-ND RWR74NR100DRBSL
Product Name Through Hole Resistors RES 0.1 OHM 5W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details