Vishay Intertechnology, Inc. Through Hole Resistors RWR74N90R9FPB12

Description
90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N90R9FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N90R9FPB12-ND
Through Hole Resistors RWR74N90R9FPB12-ND
90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N90R9FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N90R9FPB12
Wirewound Resistors 3110-RWR74N90R9FPB12
ESN-5 90.9 1% RWR74N90R9FP B12

ESN-5 90.9 1% RWR74N90R9FP B12

Supplier's Site Datasheet
RES 90.9 OHM 5W 1% WW AXIAL - RWR74N90R9FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 5W 1% WW AXIAL
RWR74N90R9FPB12
RES 90.9 OHM 5W 1% WW AXIAL RWR74N90R9FPB12
RES 90.9ohm 5W 1% WW AXIAL

RES 90.9ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N90R9FPB12-ND 3110-RWR74N90R9FPB12 RWR74N90R9FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 90.9 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details