Vishay Precision Group Wirewound Resistors, Military/established Reliability, Mil-Prf-39007 Qualified, Type Rwr, R Level, 5 Watts @ 25 C, 909 Ohms, 1% Tolerance, 0.01% Failure Rate, Bulk Package, Non-Rohs Compliant Vishay RWR74N9090FR

Description
WIREWOUND RESISTORS, MILITARY/ESTABLISHED RELIABILITY, MIL-PRF-39007 QUALIFIED, TYPE RWR, R LEVEL, 5 WATTS @ 25 C, 909 OHMS, 1% TOLERANCE, 0.01% FAILURE RATE, BULK PACKAGE, NON-ROHS COMPLIANT
Description
WIREWOUND RESISTORS, MILITARY/ESTABLISHED RELIABILITY, MIL-PRF-39007 QUALIFIED, TYPE RWR, R LEVEL, 5 WATTS @ 25 C, 909 OHMS, 1% TOLERANCE, 0.01% FAILURE RATE, BULK PACKAGE, NON-ROHS COMPLIANT

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors, Military/established Reliability, Mil-Prf-39007 Qualified, Type Rwr, R Level, 5 Watts @ 25 C, 909 Ohms, 1% Tolerance, 0.01% Failure Rate, Bulk Package, Non-Rohs Compliant Vishay - 23M1121 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistors, Military/established Reliability, Mil-Prf-39007 Qualified, Type Rwr, R Level, 5 Watts @ 25 C, 909 Ohms, 1% Tolerance, 0.01% Failure Rate, Bulk Package, Non-Rohs Compliant Vishay
23M1121
Wirewound Resistors, Military/established Reliability, Mil-Prf-39007 Qualified, Type Rwr, R Level, 5 Watts @ 25 C, 909 Ohms, 1% Tolerance, 0.01% Failure Rate, Bulk Package, Non-Rohs Compliant Vishay 23M1121
WIREWOUND RESISTORS, MILITARY/ESTABLISHED RELIABILITY, MIL-PRF-39007 QUALIFIED, TYPE RWR, R LEVEL, 5 WATTS @ 25 C, 909 OHMS, 1% TOLERANCE, 0.01% FAILURE RATE, BULK PACKAGE, NON-ROHS COMPLIANT

WIREWOUND RESISTORS, MILITARY/ESTABLISHED RELIABILITY, MIL-PRF-39007 QUALIFIED, TYPE RWR, R LEVEL, 5 WATTS @ 25 C, 909 OHMS, 1% TOLERANCE, 0.01% FAILURE RATE, BULK PACKAGE, NON-ROHS COMPLIANT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23M1121
Product Name Wirewound Resistors, Military/established Reliability, Mil-Prf-39007 Qualified, Type Rwr, R Level, 5 Watts @ 25 C, 909 Ohms, 1% Tolerance, 0.01% Failure Rate, Bulk Package, Non-Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers