RES 8.5ohm 5W 0.1% WW AXIAL
8.5 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR74N8R50BRRSL | RWR74N8R50BRRSL-ND |
| Product Name | RES 8.5 OHM 5W 0.1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 8.5 ohms | 8.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 5 watts | 5 watts |
| Configuration | Single Resistor |