8.5 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 8.5ohm 5W 0.1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR74N8R50BRB12-ND | RWR74N8R50BRB12 |
| Product Name | Through Hole Resistors | RES 8.5 OHM 5W 0.1% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 8.5 ohms | 8.5 ohms |