Vishay Intertechnology, Inc. RES 7.32 OHM 5W 1% WW AXIAL RWR74N7R32FSBSL

Description
RES 7.32ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.32ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 5W 1% WW AXIAL - RWR74N7R32FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 5W 1% WW AXIAL
RWR74N7R32FSBSL
RES 7.32 OHM 5W 1% WW AXIAL RWR74N7R32FSBSL
RES 7.32ohm 5W 1% WW AXIAL

RES 7.32ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N7R32FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N7R32FSBSL-ND
Through Hole Resistors RWR74N7R32FSBSL-ND
7.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N7R32FSBSL RWR74N7R32FSBSL-ND
Product Name RES 7.32 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details