Vishay Intertechnology, Inc. RES 6 OHM 5W 0.1% WW AXIAL RWR74N6R00BSBSL

Description
RES 6ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 5W 0.1% WW AXIAL - RWR74N6R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 5W 0.1% WW AXIAL
RWR74N6R00BSBSL
RES 6 OHM 5W 0.1% WW AXIAL RWR74N6R00BSBSL
RES 6ohm 5W 0.1% WW AXIAL

RES 6ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N6R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N6R00BSBSL-ND
Through Hole Resistors RWR74N6R00BSBSL-ND
6 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N6R00BSBSL RWR74N6R00BSBSL-ND
Product Name RES 6 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6 ohms 6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 5-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details