Vishay Intertechnology, Inc. Wirewound Resistors RWR74N68R1FSBSL

Description
ESN-5 68.1 1% RWR74N68R1FS BSL
Request a Quote Datasheet
Description
ESN-5 68.1 1% RWR74N68R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N68R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N68R1FSBSL
Wirewound Resistors 3110-RWR74N68R1FSBSL
ESN-5 68.1 1% RWR74N68R1FS BSL

ESN-5 68.1 1% RWR74N68R1FS BSL

Supplier's Site Datasheet
RES 68.1 OHM 5W 1% WW AXIAL - RWR74N68R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 5W 1% WW AXIAL
RWR74N68R1FSBSL
RES 68.1 OHM 5W 1% WW AXIAL RWR74N68R1FSBSL
RES 68.1ohm 5W 1% WW AXIAL

RES 68.1ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N68R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N68R1FSBSL-ND
Through Hole Resistors RWR74N68R1FSBSL-ND
68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N68R1FSBSL RWR74N68R1FSBSL RWR74N68R1FSBSL-ND
Product Name Wirewound Resistors RES 68.1 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers