Vishay Intertechnology, Inc. RES 681 OHM 5W 1% WW AXIAL RWR74N6810FRBSL

Description
RES 681ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 5W 1% WW AXIAL - RWR74N6810FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 5W 1% WW AXIAL
RWR74N6810FRBSL
RES 681 OHM 5W 1% WW AXIAL RWR74N6810FRBSL
RES 681ohm 5W 1% WW AXIAL

RES 681ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N6810FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N6810FRBSL
Wirewound Resistors 3110-RWR74N6810FRBSL
ESN-5 681 1% RWR74N6810FR BSL

ESN-5 681 1% RWR74N6810FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N6810FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N6810FRBSL-ND
Through Hole Resistors RWR74N6810FRBSL-ND
681 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

681 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N6810FRBSL 3110-RWR74N6810FRBSL RWR74N6810FRBSL-ND
Product Name RES 681 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details