Vishay Intertechnology, Inc. Wirewound Resistors RWR74N6000BSRSL

Description
ESN-5 600 .1% RWR74N6000BS RSL
Request a Quote Datasheet
Description
ESN-5 600 .1% RWR74N6000BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N6000BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N6000BSRSL
Wirewound Resistors 3110-RWR74N6000BSRSL
ESN-5 600 .1% RWR74N6000BS RSL

ESN-5 600 .1% RWR74N6000BS RSL

Supplier's Site Datasheet
RES 600 OHM 5W 0.1% WW AXIAL - RWR74N6000BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 5W 0.1% WW AXIAL
RWR74N6000BSRSL
RES 600 OHM 5W 0.1% WW AXIAL RWR74N6000BSRSL
RES 600ohm 5W 0.1% WW AXIAL

RES 600ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N6000BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N6000BSRSL-ND
Through Hole Resistors RWR74N6000BSRSL-ND
600 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

600 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N6000BSRSL RWR74N6000BSRSL RWR74N6000BSRSL-ND
Product Name Wirewound Resistors RES 600 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 600 ohms 600 ohms 600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details