Vishay Intertechnology, Inc. RES 600 OHM 5W 0.1% WW AXIAL RWR74N6000BSB12

Description
RES 600ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 600ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 5W 0.1% WW AXIAL - RWR74N6000BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 5W 0.1% WW AXIAL
RWR74N6000BSB12
RES 600 OHM 5W 0.1% WW AXIAL RWR74N6000BSB12
RES 600ohm 5W 0.1% WW AXIAL

RES 600ohm 5W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N6000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N6000BSB12
Wirewound Resistors 3110-RWR74N6000BSB12
ESN-5 600 .1% RWR74N6000BS B12

ESN-5 600 .1% RWR74N6000BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N6000BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N6000BSB12-ND
Through Hole Resistors RWR74N6000BSB12-ND
600 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

600 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N6000BSB12 3110-RWR74N6000BSB12 RWR74N6000BSB12-ND
Product Name RES 600 OHM 5W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms 600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details