Vishay Intertechnology, Inc. Through Hole Resistors RWR74N56R2FRB12

Description
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N56R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N56R2FRB12-ND
Through Hole Resistors RWR74N56R2FRB12-ND
56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 56.2 OHM 5W 1% WW AXIAL - RWR74N56R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 5W 1% WW AXIAL
RWR74N56R2FRB12
RES 56.2 OHM 5W 1% WW AXIAL RWR74N56R2FRB12
RES 56.2ohm 5W 1% WW AXIAL

RES 56.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N56R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N56R2FRB12
Wirewound Resistors 3110-RWR74N56R2FRB12
ESN-5 56.2 1% RWR74N56R2FR B12

ESN-5 56.2 1% RWR74N56R2FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N56R2FRB12-ND RWR74N56R2FRB12 3110-RWR74N56R2FRB12
Product Name Through Hole Resistors RES 56.2 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details