Vishay Intertechnology, Inc. RES 562 OHM 5W 1% WW AXIAL RWR74N5620FRB12

Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 5W 1% WW AXIAL - RWR74N5620FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 5W 1% WW AXIAL
RWR74N5620FRB12
RES 562 OHM 5W 1% WW AXIAL RWR74N5620FRB12
RES 562ohm 5W 1% WW AXIAL

RES 562ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N5620FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N5620FRB12-ND
Through Hole Resistors RWR74N5620FRB12-ND
562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N5620FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N5620FRB12
Wirewound Resistors 3110-RWR74N5620FRB12
ESN-5 562 1% RWR74N5620FR B12

ESN-5 562 1% RWR74N5620FR B12

Supplier's Site Datasheet
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 74K9186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
74K9186
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 74K9186
Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR74N5620FRB12 RWR74N5620FRB12-ND 3110-RWR74N5620FRB12 74K9186
Product Name RES 562 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details