Vishay Intertechnology, Inc. Through Hole Resistors RWR74N54R9FMBSL

Description
54.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N54R9FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N54R9FMBSL-ND
Through Hole Resistors RWR74N54R9FMBSL-ND
54.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N54R9FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N54R9FMBSL
Wirewound Resistors 3110-RWR74N54R9FMBSL
ESN-5 54.9 1% RWR74N54R9FM BSL

ESN-5 54.9 1% RWR74N54R9FM BSL

Supplier's Site Datasheet
RES 54.9 OHM 5W 1% WW AXIAL - RWR74N54R9FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 5W 1% WW AXIAL
RWR74N54R9FMBSL
RES 54.9 OHM 5W 1% WW AXIAL RWR74N54R9FMBSL
RES 54.9ohm 5W 1% WW AXIAL

RES 54.9ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N54R9FMBSL-ND 3110-RWR74N54R9FMBSL RWR74N54R9FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 54.9 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details