Vishay Intertechnology, Inc. Wirewound Resistors RWR74N53R6FMB12

Description
ESN-5 53.6 1% RWR74N53R6FM B12
Request a Quote Datasheet
Description
ESN-5 53.6 1% RWR74N53R6FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N53R6FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N53R6FMB12
Wirewound Resistors 3110-RWR74N53R6FMB12
ESN-5 53.6 1% RWR74N53R6FM B12

ESN-5 53.6 1% RWR74N53R6FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N53R6FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N53R6FMB12-ND
Through Hole Resistors RWR74N53R6FMB12-ND
53.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 53.6 OHM 5W 1% WW AXIAL - RWR74N53R6FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 5W 1% WW AXIAL
RWR74N53R6FMB12
RES 53.6 OHM 5W 1% WW AXIAL RWR74N53R6FMB12
RES 53.6ohm 5W 1% WW AXIAL

RES 53.6ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N53R6FMB12 RWR74N53R6FMB12-ND RWR74N53R6FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 53.6 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers