Vishay Intertechnology, Inc. Wirewound Resistors RWR74N50R0FSBSL

Description
ESN-5 50 1% RWR74N50R0FS BSL
Request a Quote Datasheet
Description
ESN-5 50 1% RWR74N50R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N50R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N50R0FSBSL
Wirewound Resistors 3110-RWR74N50R0FSBSL
ESN-5 50 1% RWR74N50R0FS BSL

ESN-5 50 1% RWR74N50R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N50R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N50R0FSBSL-ND
Through Hole Resistors RWR74N50R0FSBSL-ND
50 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 50 OHM 5W 1% WW AXIAL - RWR74N50R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 5W 1% WW AXIAL
RWR74N50R0FSBSL
RES 50 OHM 5W 1% WW AXIAL RWR74N50R0FSBSL
RES 50ohm 5W 1% WW AXIAL

RES 50ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N50R0FSBSL RWR74N50R0FSBSL-ND RWR74N50R0FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 50 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers