RES 4.99ohm 5W 1% WW AXIAL
4.99 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Resistor,Metal Alloy,4.99Ohms,1+/-%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RWR74N4R99FSB12 | RWR74N4R99FSB12-ND | 74K9181 |
| Product Name | RES 4.99 OHM 5W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,4.99Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 4.99 ohms | 4.99 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor | Single Resistor |