Vishay Intertechnology, Inc. RES 4.02 OHM 5W 1% WW AXIAL RWR74N4R02FRRSL

Description
RES 4.02ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 5W 1% WW AXIAL - RWR74N4R02FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 5W 1% WW AXIAL
RWR74N4R02FRRSL
RES 4.02 OHM 5W 1% WW AXIAL RWR74N4R02FRRSL
RES 4.02ohm 5W 1% WW AXIAL

RES 4.02ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N4R02FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N4R02FRRSL-ND
Through Hole Resistors RWR74N4R02FRRSL-ND
4.02 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N4R02FRRSL RWR74N4R02FRRSL-ND
Product Name RES 4.02 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details