RES 4.02ohm 5W 0.1% WW AXIAL
4.02 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR74N4R02BSB12 | RWR74N4R02BSB12-ND |
| Product Name | RES 4.02 OHM 5W 0.1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 4.02 ohms | 4.02 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 5 watts | 5 watts |
| Configuration | Single Resistor |