Vishay Intertechnology, Inc. RES 49.9 OHM 5W 1% WW AXIAL RWR74N49R9FSRSL

Description
RES 49.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 5W 1% WW AXIAL - RWR74N49R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 5W 1% WW AXIAL
RWR74N49R9FSRSL
RES 49.9 OHM 5W 1% WW AXIAL RWR74N49R9FSRSL
RES 49.9ohm 5W 1% WW AXIAL

RES 49.9ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N49R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N49R9FSRSL-ND
Through Hole Resistors RWR74N49R9FSRSL-ND
49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N49R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N49R9FSRSL
Wirewound Resistors 3110-RWR74N49R9FSRSL
ESN-5 49.9 1% RWR74N49R9FS RSL

ESN-5 49.9 1% RWR74N49R9FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N49R9FSRSL RWR74N49R9FSRSL-ND 3110-RWR74N49R9FSRSL
Product Name RES 49.9 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details