Vishay Intertechnology, Inc. Through Hole Resistors RWR74N4990FSB12

Description
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N4990FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N4990FSB12-ND
Through Hole Resistors RWR74N4990FSB12-ND
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N4990FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N4990FSB12
Wirewound Resistors 3110-RWR74N4990FSB12
ESN-5 499 1% RWR74N4990FS B12

ESN-5 499 1% RWR74N4990FS B12

Supplier's Site Datasheet
RES 499 OHM 5W 1% WW AXIAL - RWR74N4990FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 5W 1% WW AXIAL
RWR74N4990FSB12
RES 499 OHM 5W 1% WW AXIAL RWR74N4990FSB12
RES 499ohm 5W 1% WW AXIAL

RES 499ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N4990FSB12-ND 3110-RWR74N4990FSB12 RWR74N4990FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 499 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details