Vishay Intertechnology, Inc. RES 48.7 OHM 5W 1% WW AXIAL RWR74N48R7FSRSL

Description
RES 48.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 5W 1% WW AXIAL - RWR74N48R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% WW AXIAL
RWR74N48R7FSRSL
RES 48.7 OHM 5W 1% WW AXIAL RWR74N48R7FSRSL
RES 48.7ohm 5W 1% WW AXIAL

RES 48.7ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N48R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N48R7FSRSL-ND
Through Hole Resistors RWR74N48R7FSRSL-ND
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N48R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N48R7FSRSL
Wirewound Resistors 3110-RWR74N48R7FSRSL
ESN-5 48.7 1% RWR74N48R7FS RSL

ESN-5 48.7 1% RWR74N48R7FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N48R7FSRSL RWR74N48R7FSRSL-ND 3110-RWR74N48R7FSRSL
Product Name RES 48.7 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR43JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details